Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Prices starting from US$18.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.99
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$19.79
|
-
|
Buy Now | |
Avnet America
from US$18.34
|
-
|
Buy Now | |
RS Americas
from US$23.16
|
-
|
Buy Now | |
Distrelec
from US$25.57
|
-
|
Buy Now | |
TTI Europe
from US$19.88
|
-
|
Buy Now | |
element14
from US$22.68
|
-
|
Buy Now | |
Farnell
from US$21.65
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 15A |
Product Range | SP Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 1.92kohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 12.5mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 15A |
Contact Current DC Max | 10A |
Contact Current Max | 15A |
Contact Resistance | 30mohm |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 300mW |
External Depth | 25.6mm |
External Height | 22mm |
External Length / Height | 22mm |
External Width | 50mm |
Inductance | 3H |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
Nom Operating Power | 300mW |
Operating Temperature Max | 60°C |
Operating Temperature Min | -50°C |
Operating Time | 30ms |
Relay Type | Power - General Purpose |
Release Time | 20ms |
Supply Voltage AC Max | 250VAC |
Supply Voltage DC Max | 30VDC |
DPDT monostable relay,15A 24Vdc coil | RS |
General Purpose Relay, Sp Series, Power, Non Latching, Dpdt, 24 Vdc, 15 A Rohs Compliant: Yes |Panasonic SP2-P-DC24V | Newark Electronics |
General Purpose Relay, SP Series, Power, Non Latching, DPDT, 24 VDC, 15 A | Avnet America |
DPDT PCB Mount Relay Through Hole, 24V dc | Panasonic Electronic Components SP2-P-DC24V | RS Americas |
Panasonic PCB Power Relay SP 2CO 15A DC 24V 1.92kOhm | Distrelec |
POWER RELAY 24V 15A 2CO THT | TTI Europe |
RELAY, DPDT, 250VAC, 30VDC, 15A | element14 |
PANASONIC EW/AROMAT COMPACT PO | Relay Specialties |
Where can I find additional details, specifications and documents for a SP2-P-DC24V?
Additional datasheets, footprints and schematics for SP2-P-DC24V are listed on our Part Details page. You can also find images and similar parts to SP2-P-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2-P-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2-P-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2-P-DC24V fall under?
The SP2-P-DC24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SP2-P-DC24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2-P-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the SP2-P-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2-P-DC24V have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for SP2-P-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2-P-DC24V often in real-time on the comparison pages.
What if I can't find stock of SP2-P-DC24V?
You can fill out our help required form which you can use to request a quote for SP2-P-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.