Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.32
Operating Function | 2 coil latching |
---|---|
Terminal Type | Plug-in terminal |
Rated Coil Voltage | 12 V DC |
Contact Arrangement | 2 Form C |
Protective Construction | Dust Cover |
Accessories | Terminal and mounting board are available. |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 200 |
Rated Operating Current [±10%] (at 20°C) | Set coil: 25 mA Reset coil: 25 mA |
Resistance [±10%] (at 20°C) | Set coil: 480 Ω Reset coil: 480 Ω |
Rated Operating Power | 300 mW |
Max. Allowable Voltage (at 20°C 68°F) | 150% V of rated coil voltage |
Contact Shape | Twin |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Stationary contact: Au flashed AgSnO2 type Movable contact: AgSnO2 type |
Contact Rating (Resistive Load) | 15 A 250 V AC, 10 A 30 V DC |
Max. Switching Power (Resistive Load) | 3,750 VA, 300 W |
Max. Switching Voltage | 250 V AC, 30 V DC (48 V DC: Max. 2 A) |
Max. Switching Current | 15 A (AC), 10 A (DC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,500 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact Sets | 3,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 3,000 Vrms for 1 min (detection current: 10 mA) |
Hock Resistance (Functional) | 392 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 3 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -50 to +60°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 50 g |
Resistive Load | [switching frequency: at 20 times/min] Min. 100x103 ope. 15 A 250 V AC Min. 100x103 ope. 10 A 30 V DC |
Set Voltage | Max. 70% V of rated coil voltage (Initial) |
Reset Voltage | Max. 70% V of rated coil voltage (Initial) |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 50 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 50 ms at rated coil voltage (without bounce, without diode) |
Relay, Dpdt, 250Vac, 30Vdc, 15A | Newark Electronics |
Relay Power DPDT 250VAC 12VDC Quick Connect Carton/Case | Avnet America |
RELAY GEN PURPOSE DPDT 15A 12V | Panasonic Electronic Components SP2-L2-DC12V | RS Americas |
POWER RELAY | TTI Europe |
Power Relay, 12 VDC, Plug-in15 A, 2C DPDT2 coil latching, Dust Cover | Relay Specialties |
Where can I find additional details, specifications and documents for a SP2-L2-DC12V?
Additional datasheets, footprints and schematics for SP2-L2-DC12V are listed on our Part Details page. You can also find images and similar parts to SP2-L2-DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2-L2-DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2-L2-DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2-L2-DC12V fall under?
The SP2-L2-DC12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > SP Series Relays.
Can I view similar or alternative parts?
You can view similar parts to SP2-L2-DC12V when available in the SP Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2-L2-DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the SP2-L2-DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2-L2-DC12V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for SP2-L2-DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2-L2-DC12V often in real-time on the comparison pages.
What if I can't find stock of SP2-L2-DC12V?
You can fill out our help required form which you can use to request a quote for SP2-L2-DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.