Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 20V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (07-Jul-2017) |
DIODE, ESD PROTECTION, 2.5V, UDFN-10 | Farnell |
Where can I find additional details, specifications and documents for a SP2574NUTG?
Additional datasheets, footprints and schematics for SP2574NUTG are listed on our Part Details page. You can also find images and similar parts to SP2574NUTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2574NUTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2574NUTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2574NUTG fall under?
The SP2574NUTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP2574NUTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2574NUTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP2574NUTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2574NUTG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP2574NUTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2574NUTG often in real-time on the comparison pages.
What if I can't find stock of SP2574NUTG?
You can fill out our help required form which you can use to request a quote for SP2574NUTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.