Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 640 x 480 |
---|---|
Display Appearance | White on Black |
Logic Voltage | 3.3V to 5V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transmissive |
LCD Display Type | FSTN |
Module Size | 257.5mm x 174mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 45°C |
Display Construction | COB |
Backlighting Colour | White CCFL |
Product Range | - |
LCD MODULE, MONO STN 9.4" | element14 |
Where can I find additional details, specifications and documents for a SP24V001?
Additional datasheets, footprints and schematics for SP24V001 are listed on our Part Details page. You can also find images and similar parts to SP24V001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP24V001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP24V001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP24V001 fall under?
The SP24V001 is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to SP24V001 when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP24V001 you can contact the distributor directly for product support, shipping queries etc.
Is the SP24V001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP24V001 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP24V001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP24V001 often in real-time on the comparison pages.
What if I can't find stock of SP24V001?
You can fill out our help required form which you can use to request a quote for SP24V001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.