Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 320 x 240 |
---|---|
Display Appearance | Black on White |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transflective |
LCD Display Type | FSTN |
Module Size | 167mm x 109mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Construction | COB |
Backlighting Colour | White LED |
Product Range | - |
Mono STN 1/4 VGA LCD Modules, 5.7" | element14 |
LCD MODULE, VGA, 5.7", MONO, STN | Farnell |
Where can I find additional details, specifications and documents for a SP14Q006-TZA?
Additional datasheets, footprints and schematics for SP14Q006-TZA are listed on our Part Details page. You can also find images and similar parts to SP14Q006-TZA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP14Q006-TZA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP14Q006-TZA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP14Q006-TZA fall under?
The SP14Q006-TZA is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to SP14Q006-TZA when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP14Q006-TZA you can contact the distributor directly for product support, shipping queries etc.
Is the SP14Q006-TZA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP14Q006-TZA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP14Q006-TZA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP14Q006-TZA often in real-time on the comparison pages.
What if I can't find stock of SP14Q006-TZA?
You can fill out our help required form which you can use to request a quote for SP14Q006-TZA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.