Status: | Unknown |
---|---|
Series: | FSTN-LCD 5.7 inch 320×240 |
RoHS: | Unknown |
Resolution | 320 x 240 |
---|---|
Display Appearance | Black on White |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transflective |
LCD Display Type | FSTN |
Module Size | 167mm x 109mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Construction | COB |
Backlighting Colour | White LED |
Product Range | FSTN-LCD 5.7 inch 320×240 |
Mono STN 1/4 VGA LCD Modules, 5.7" | element14 |
LCD MODULE, VGA, 5.7", MONO, STN | Farnell |
Lcd Module, Vga, 5.7", Mono, Stn | Newark Electronics |
Where can I find additional details, specifications and documents for a SP14Q006-T?
Additional datasheets, footprints and schematics for SP14Q006-T are listed on our Part Details page. You can also find images and similar parts to SP14Q006-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP14Q006-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP14Q006-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP14Q006-T fall under?
The SP14Q006-T is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to SP14Q006-T when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP14Q006-T you can contact the distributor directly for product support, shipping queries etc.
Is the SP14Q006-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP14Q006-T have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SP14Q006-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP14Q006-T often in real-time on the comparison pages.
What if I can't find stock of SP14Q006-T?
You can fill out our help required form which you can use to request a quote for SP14Q006-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.