Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 320 x 240 |
---|---|
Display Appearance | White on Black |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transmissive |
LCD Display Type | FSTN |
Module Size | 167mm x 109mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | COB |
Backlighting Colour | White CCFL |
Product Range | - |
LCD MODULE, 320X240, GRAPHIC | Farnell |
Display, Lcd Graphic, 320 X 240 Dots | Newark Electronics |
Where can I find additional details, specifications and documents for a SP14Q002-A1?
Additional datasheets, footprints and schematics for SP14Q002-A1 are listed on our Part Details page. You can also find images and similar parts to SP14Q002-A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP14Q002-A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP14Q002-A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP14Q002-A1 fall under?
The SP14Q002-A1 is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to SP14Q002-A1 when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP14Q002-A1 you can contact the distributor directly for product support, shipping queries etc.
Is the SP14Q002-A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP14Q002-A1 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SP14Q002-A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP14Q002-A1 often in real-time on the comparison pages.
What if I can't find stock of SP14Q002-A1?
You can fill out our help required form which you can use to request a quote for SP14Q002-A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.