Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 240 x 128 |
---|---|
Display Appearance | White on Black |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transmissive |
LCD Display Type | FSTN |
Module Size | 159.4mm x 101mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | COB |
Backlighting Colour | White LED |
Product Range | - |
LCD MODULE, GRAPHIC | element14 |
Lcd Graphic, White, 240 X 128, Fstn | Newark Electronics |
Where can I find additional details, specifications and documents for a SP14N02L6ALCZ?
Additional datasheets, footprints and schematics for SP14N02L6ALCZ are listed on our Part Details page. You can also find images and similar parts to SP14N02L6ALCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP14N02L6ALCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP14N02L6ALCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP14N02L6ALCZ fall under?
The SP14N02L6ALCZ is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to SP14N02L6ALCZ when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP14N02L6ALCZ you can contact the distributor directly for product support, shipping queries etc.
Is the SP14N02L6ALCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP14N02L6ALCZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SP14N02L6ALCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP14N02L6ALCZ often in real-time on the comparison pages.
What if I can't find stock of SP14N02L6ALCZ?
You can fill out our help required form which you can use to request a quote for SP14N02L6ALCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.