SP12N002 Displays by Hitachi

LCD MODULE MONO STN 4.8"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.80

Distributor Stock
Logo for Farnell
Farnell
from US$81.80
No stock
Buy Now
Logo for element14
element14
from US$96.01
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resolution 256 x 64
Display Appearance Black on White
Logic Voltage 5V
Interface Type Parallel
Font Set English Japanese
Display Mode Transflective
LCD Display Type FSTN
Module Size 160mm x 68mm
Operating Temperature Min 0°C
Operating Temperature Max 50°C
Display Construction COB
Backlighting Colour White CCFL
Product Range -

Alternative Descriptions

LCD MODULE, MONO STN 4.8" | element14
Display, Lcd Graphic, 256 X 64 Dots | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP12N002?

Additional datasheets, footprints and schematics for SP12N002 are listed on our Part Details page. You can also find images and similar parts to SP12N002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP12N002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP12N002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP12N002 fall under?

The SP12N002 is listed under Optoelectronics & Displays > Displays > LCD Displays.

Can I view similar or alternative parts?

You can view similar parts to SP12N002 when available in the LCD Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP12N002 you can contact the distributor directly for product support, shipping queries etc.

Is the SP12N002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP12N002 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SP12N002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP12N002 often in real-time on the comparison pages.

What if I can't find stock of SP12N002?

You can fill out our help required form which you can use to request a quote for SP12N002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay