Status: | Unknown |
---|---|
Series: | SPA SP1255P Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 8.5V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SPA SP1255P Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
DIODE, ESD PROTECTION, AUTO, 4V, UDFN | element14 |
Diode, Esd Protection, Auto, 4V, Udfn | Newark Electronics |
3Ch 12kV 0.5pF TVS Diode Array uDFN-6 | Future Electronics |
3CH 12KV 12V TVS ARRAY UDFN-6 | TTI Europe |
Where can I find additional details, specifications and documents for a SP1255PUTG?
Additional datasheets, footprints and schematics for SP1255PUTG are listed on our Part Details page. You can also find images and similar parts to SP1255PUTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1255PUTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1255PUTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1255PUTG fall under?
The SP1255PUTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1255PUTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1255PUTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1255PUTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1255PUTG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for SP1255PUTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1255PUTG often in real-time on the comparison pages.
What if I can't find stock of SP1255PUTG?
You can fill out our help required form which you can use to request a quote for SP1255PUTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.