Status: | Unknown |
---|---|
Series: | SPxx-01WTG-C-HV Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 19V |
---|---|
Diode Case Style | FlipChip |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SPxx-01WTG-C-HV Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Diode, Esd Protection, 12V, Flipchip | Newark Electronics |
12V 100W Bidirectional TVS Diode | Future Electronics |
DIODE, ESD PROTECTION, 12V, FLIPCHIP | element14 |
1CH 30KV 12V TVS A FLIPC | TTI Europe |
Where can I find additional details, specifications and documents for a SP12-01WTG-C-HV?
Additional datasheets, footprints and schematics for SP12-01WTG-C-HV are listed on our Part Details page. You can also find images and similar parts to SP12-01WTG-C-HV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP12-01WTG-C-HV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP12-01WTG-C-HV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP12-01WTG-C-HV fall under?
The SP12-01WTG-C-HV is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP12-01WTG-C-HV when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP12-01WTG-C-HV you can contact the distributor directly for product support, shipping queries etc.
Is the SP12-01WTG-C-HV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP12-01WTG-C-HV have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for SP12-01WTG-C-HV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP12-01WTG-C-HV often in real-time on the comparison pages.
What if I can't find stock of SP12-01WTG-C-HV?
You can fill out our help required form which you can use to request a quote for SP12-01WTG-C-HV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.