Status: | Unknown |
---|---|
Series: | SP1103C Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
14,606
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
14,606
in stock
|
Buy Now | |
element14
from US$0.17
|
14,606
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
730
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now |
Clamping Voltage Vc Max | 9V |
---|---|
Diode Case Style | DFN |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP1103C Series |
Automotive Qualification Standard | AEC-Q101 |
Diode, Aec-Q101, Esd, 3.3V, Dfn | Newark Electronics |
DIODE, AEC-Q101, ESD, 3.3V, DFN | element14 |
30KV 3.3V 80A TVS Diod uDFN-2 | Future Electronics |
1CH 30KV 3.3V TVS ARRAY UDFN2 | TTI Europe |
Where can I find additional details, specifications and documents for a SP1103C-01UTG?
Additional datasheets, footprints and schematics for SP1103C-01UTG are listed on our Part Details page. You can also find images and similar parts to SP1103C-01UTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1103C-01UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1103C-01UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1103C-01UTG fall under?
The SP1103C-01UTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1103C-01UTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1103C-01UTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1103C-01UTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1103C-01UTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for SP1103C-01UTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1103C-01UTG often in real-time on the comparison pages.
What if I can't find stock of SP1103C-01UTG?
You can fill out our help required form which you can use to request a quote for SP1103C-01UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.