Status: | Unknown |
---|---|
Series: | SPA SP1053 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | DFN |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SPA SP1053 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, ESD PROTECTION, AEC-Q101, DFN | Farnell |
1Ch 8Pf 5V 8Kv Tvs Diode 01005Dfn/Tr |Littelfuse SP1053-01UTG | Newark Electronics |
Where can I find additional details, specifications and documents for a SP1053-01UTG?
Additional datasheets, footprints and schematics for SP1053-01UTG are listed on our Part Details page. You can also find images and similar parts to SP1053-01UTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1053-01UTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1053-01UTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1053-01UTG fall under?
The SP1053-01UTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1053-01UTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1053-01UTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1053-01UTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1053-01UTG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SP1053-01UTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1053-01UTG often in real-time on the comparison pages.
What if I can't find stock of SP1053-01UTG?
You can fill out our help required form which you can use to request a quote for SP1053-01UTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.