Status: | Unknown |
---|---|
Series: | SP1008 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | 0201 |
No. of Pins | - |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP1008 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Diode, Esd Protection, 6V, 0201 Flipchip | Newark Electronics |
ESD Suppressors / TVS Diodes 1CH 5V 6pF 0201 | Future Electronics |
DIODE, ESD PROTECTION, 6V, 0201 FLIPCHIP | element14 |
DIODE ARRAYS | TTI Europe |
Where can I find additional details, specifications and documents for a SP1008-01WTG?
Additional datasheets, footprints and schematics for SP1008-01WTG are listed on our Part Details page. You can also find images and similar parts to SP1008-01WTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1008-01WTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1008-01WTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1008-01WTG fall under?
The SP1008-01WTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1008-01WTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1008-01WTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1008-01WTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1008-01WTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for SP1008-01WTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1008-01WTG often in real-time on the comparison pages.
What if I can't find stock of SP1008-01WTG?
You can fill out our help required form which you can use to request a quote for SP1008-01WTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.