Status: | Unknown |
---|---|
Series: | SP1007 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
4,725
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
4,725
in stock
|
Buy Now | |
element14
from US$0.09
|
4,725
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now |
Clamping Voltage Vc Max | 13.1V |
---|---|
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP1007 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
ESD Protection ARRAY SOD882 | Rutronik |
DIODE ARRAYS | TTI Europe |
Diode, Esd Protection, 6V, Sod-882 | Newark Electronics |
DIODE, ESD PROTECTION, 6V, SOD-882 | element14 |
SP1007 Series 11.2 V 5 pF Surface Mount ESD Protection Diode - SOD-882 | Future Electronics |
Where can I find additional details, specifications and documents for a SP1007-01ETG?
Additional datasheets, footprints and schematics for SP1007-01ETG are listed on our Part Details page. You can also find images and similar parts to SP1007-01ETG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1007-01ETG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1007-01ETG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1007-01ETG fall under?
The SP1007-01ETG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1007-01ETG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1007-01ETG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1007-01ETG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1007-01ETG have stock available?
Authorised distributors including Rutronik, TTI Europe, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SP1007-01ETG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1007-01ETG often in real-time on the comparison pages.
What if I can't find stock of SP1007-01ETG?
You can fill out our help required form which you can use to request a quote for SP1007-01ETG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.