Status: | Unknown |
---|---|
Series: | SPA SP1005 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
13,518
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
100,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
36,855
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
13,518
in stock
|
Buy Now | |
element14
from US$0.09
|
13,518
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
Clamping Voltage Vc Max | 15.6V |
---|---|
Diode Case Style | SOD-882 |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SPA SP1005 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
SP1004 Series 10 V 30 pF Surface Mount ESD Protection Diode - SOD-882 | Future Electronics |
Diode, Esd Protect, Aec-Q101, 6V, Sod882 | Newark Electronics |
DIODE, ESD PROTECT, AEC-Q101, 6V, SOD882 | element14 |
DIODE ARRAYS | TTI Europe |
Where can I find additional details, specifications and documents for a SP1005-01ETG?
Additional datasheets, footprints and schematics for SP1005-01ETG are listed on our Part Details page. You can also find images and similar parts to SP1005-01ETG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1005-01ETG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1005-01ETG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1005-01ETG fall under?
The SP1005-01ETG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1005-01ETG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1005-01ETG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1005-01ETG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1005-01ETG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SP1005-01ETG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1005-01ETG often in real-time on the comparison pages.
What if I can't find stock of SP1005-01ETG?
You can fill out our help required form which you can use to request a quote for SP1005-01ETG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.