Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
5,160
in stock
|
Buy Now | |
element14
from US$0.12
|
10,917
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,917
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
6,752
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
6,136
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
189
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now |
Clamping Voltage Vc Max | 12.5V |
---|---|
Diode Case Style | SOD-723 |
No. of Pins | 2Pins |
Operating Voltage | 800mV |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
DIODE, TVS, 1CH, 5V, SOD723 | element14 |
Diode: TVS | Transfer Multisort Elektronik |
1 Ch 30KV 30pF TVS Diode Array SOD-723 | RS |
Diode, Tvs, Esd Protection | Newark Electronics |
SP1003 Series 12 V 7 A 30 pF Single Uni-Directional TVS Diode Array - SOD-723 | Future Electronics |
TVS Diode Array, SP1003 Series, Surface Mount, 1 Channel, 12V, 7A, SOD-882 | Littelfuse SP1003-01DTG | RS Americas |
ESD ARRAY 5V SOD723 | TTI Europe |
Where can I find additional details, specifications and documents for a SP1003-01DTG?
Additional datasheets, footprints and schematics for SP1003-01DTG are listed on our Part Details page. You can also find images and similar parts to SP1003-01DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1003-01DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1003-01DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1003-01DTG fall under?
The SP1003-01DTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1003-01DTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1003-01DTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1003-01DTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1003-01DTG have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for SP1003-01DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1003-01DTG often in real-time on the comparison pages.
What if I can't find stock of SP1003-01DTG?
You can fill out our help required form which you can use to request a quote for SP1003-01DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.