Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Clamping Voltage Vc Max | 16V |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 3Pins |
Operating Voltage | 8.8V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
Esd Protection Device, Tvs, 16 V, 8.8 V, Sc-70, 3 Rohs Compliant: Yes |Littelfuse SP1002-01JTG | Newark Electronics |
DIODE, TVS, 1CH, 6V, SC70-3 | element14 |
TVS Diode Array 1 Ch 8kV 5pF SPA SC70-3 | RS |
SP1002 Series 13 V 5 pF Bi-Directional SMT ESD Protection Array - SC-70-3 | Future Electronics |
ESD ARRAY 6V SC70-3 | TTI Europe |
Where can I find additional details, specifications and documents for a SP1002-01JTG?
Additional datasheets, footprints and schematics for SP1002-01JTG are listed on our Part Details page. You can also find images and similar parts to SP1002-01JTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1002-01JTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1002-01JTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1002-01JTG fall under?
The SP1002-01JTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1002-01JTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1002-01JTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1002-01JTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1002-01JTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SP1002-01JTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1002-01JTG often in real-time on the comparison pages.
What if I can't find stock of SP1002-01JTG?
You can fill out our help required form which you can use to request a quote for SP1002-01JTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.