Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
TTI Europe
from US$0.20
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now |
Clamping Voltage Vc Max | 13V |
---|---|
Diode Case Style | SOT-563 |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
ESD ARRAY 5.5V SOT563 | TTI Europe |
SP1001 Series 5.5 V 8 pF Bi-Directional ESD Protection Diode - SOT-563 | Future Electronics |
Diode, Tvs, Esd Protection, 12Pf, Full Reel | Newark Electronics |
DIODE, TVS, 5CH, 5.5V, SOT563 | element14 |
Where can I find additional details, specifications and documents for a SP1001-05XTG?
Additional datasheets, footprints and schematics for SP1001-05XTG are listed on our Part Details page. You can also find images and similar parts to SP1001-05XTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1001-05XTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1001-05XTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1001-05XTG fall under?
The SP1001-05XTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1001-05XTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1001-05XTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1001-05XTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1001-05XTG have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, CoreStaff and Newark Electronics have stock available or on a lead time for SP1001-05XTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1001-05XTG often in real-time on the comparison pages.
What if I can't find stock of SP1001-05XTG?
You can fill out our help required form which you can use to request a quote for SP1001-05XTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.