Status: | Unknown |
---|---|
Series: | SP100 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,189
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
29
in stock
|
Buy Now | |
element14
from US$0.21
|
29
in stock
|
Buy Now | |
Farnell
from US$0.20
|
29
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now |
Clamping Voltage Vc Max | 13V |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Voltage | 900mV |
Power Dissipation Pd | - |
Product Range | SP100 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
Peak Pulse Current Ippm | 2A |
Reverse Stand-Off Voltage Vrwm | 5.5V |
SP1001 Series 13 V 8 pF Uni-Directional SMT ESD Protection Array - SC-70-6 | Future Electronics |
ESD ARRAY 5.5V SC70-6 | TTI Europe |
Diode, Tvs, Esd, 5 Ch, Sc70-6 | Newark Electronics |
DIODE, TVS, ESD, 5 CH, SC70-6 | element14 |
TVS Diode Array 5 Ch 8kV 8pF SPA SC70-6 | RS |
TVS Diode, SP1001 Series, 13V Clamping Max, 2 Channels, 2A, SC-70-6 | Littelfuse SP1001-05JTG | RS Americas |
Where can I find additional details, specifications and documents for a SP1001-05JTG?
Additional datasheets, footprints and schematics for SP1001-05JTG are listed on our Part Details page. You can also find images and similar parts to SP1001-05JTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1001-05JTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1001-05JTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1001-05JTG fall under?
The SP1001-05JTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP1001-05JTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1001-05JTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP1001-05JTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1001-05JTG have stock available?
Authorised distributors including Future Electronics, TTI Europe, CoreStaff, Chip One Stop and Newark Electronics have stock available or on a lead time for SP1001-05JTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1001-05JTG often in real-time on the comparison pages.
What if I can't find stock of SP1001-05JTG?
You can fill out our help required form which you can use to request a quote for SP1001-05JTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.