Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0mV to 200mV |
Digit Height | 9.4mm |
Panel Cutout Height | 21.34mm |
Panel Cutout Width | 34.04mm |
RoHS Compliant | Yes |
12pin bright red LED voltmeter,200mV 9mm | RS |
Voltage Meter | Newark Electronics |
Lascar SP 100 3.5 Digit LED Voltmeter | Rapid Electronics |
Panel Meter, Volt, Elec, LED, Range 200mVDC, Cut-Out 1.34x0.84",3-1/2 Dig,0.37" DigH | Lascar Electronics SP 100 | RS Americas |
Status: | Unknown |
---|---|
Series: | Air-Powered Series |
RoHS: | Unknown |
Product Range | Air-Powered Series |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a SP 100?
Additional datasheets, footprints and schematics for SP 100 are listed on our Part Details page. You can also find images and similar parts to SP 100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP 100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP 100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP 100 fall under?
The SP 100 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to SP 100 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP 100 you can contact the distributor directly for product support, shipping queries etc.
Is the SP 100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SP 100 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for SP 100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP 100 often in real-time on the comparison pages.
What if I can't find stock of SP 100?
You can fill out our help required form which you can use to request a quote for SP 100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.