Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat6 |
---|---|
Cable Length - Metric | 500mm |
Cable Length - Imperial | 1.64ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Grey |
Patch Cable, Rj45 Plug, Cat6, 0.5M, Grey | Newark Electronics |
PATCH CABLE, RJ45 PLUG, CAT6, 0.5M, GREY | element14 |
Where can I find additional details, specifications and documents for a SP0.5GYB?
Additional datasheets, footprints and schematics for SP0.5GYB are listed on our Part Details page. You can also find images and similar parts to SP0.5GYB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0.5GYB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0.5GYB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0.5GYB fall under?
The SP0.5GYB is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to SP0.5GYB when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0.5GYB you can contact the distributor directly for product support, shipping queries etc.
Is the SP0.5GYB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0.5GYB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SP0.5GYB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0.5GYB often in real-time on the comparison pages.
What if I can't find stock of SP0.5GYB?
You can fill out our help required form which you can use to request a quote for SP0.5GYB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.