Status: | Unknown |
---|---|
Series: | SP0544T Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 7V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SP0544T Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
DIODE, ESD PROTECTION, 5V, UDFN | Farnell |
Where can I find additional details, specifications and documents for a SP0544TUTG?
Additional datasheets, footprints and schematics for SP0544TUTG are listed on our Part Details page. You can also find images and similar parts to SP0544TUTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0544TUTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0544TUTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0544TUTG fall under?
The SP0544TUTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP0544TUTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0544TUTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP0544TUTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0544TUTG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP0544TUTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0544TUTG often in real-time on the comparison pages.
What if I can't find stock of SP0544TUTG?
You can fill out our help required form which you can use to request a quote for SP0544TUTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.