Status: | Unknown |
---|---|
Series: | SPA SP0524P Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 7V |
---|---|
Diode Case Style | UDFN |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SPA SP0524P Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
DIODE, ESD PROTECTION, AUTO, 5V, UDFN | Farnell |
Esd Protection Array, 5V, Udfn-10, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SP0524PUTG?
Additional datasheets, footprints and schematics for SP0524PUTG are listed on our Part Details page. You can also find images and similar parts to SP0524PUTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0524PUTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0524PUTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0524PUTG fall under?
The SP0524PUTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP0524PUTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0524PUTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP0524PUTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0524PUTG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SP0524PUTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0524PUTG often in real-time on the comparison pages.
What if I can't find stock of SP0524PUTG?
You can fill out our help required form which you can use to request a quote for SP0524PUTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.