Status: | Unknown |
---|---|
Series: | SP050 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | MSOP |
No. of Pins | 8Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 500mW |
Product Range | SP050 Series |
Automotive Qualification Standard | - |
Diode Configuration | Triple Common Anode |
Diode Type | ESD Protection |
Reverse Stand-Off Voltage Vrwm | 5.5V |
ESD ARRAY 5.5V MSOP8 | TTI Europe |
Esd Protection Device, 5.5V, Msop-8 | Newark Electronics |
ESD PROTECTION DEVICE, 5.5V, MSOP-8 | element14 |
SP050xBA Series 8.5 V 30 pF 6 Ch. Uni-Directional TVS Avalanche Diode-MSOP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a SP0506BAATG?
Additional datasheets, footprints and schematics for SP0506BAATG are listed on our Part Details page. You can also find images and similar parts to SP0506BAATG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0506BAATG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0506BAATG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0506BAATG fall under?
The SP0506BAATG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP0506BAATG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0506BAATG you can contact the distributor directly for product support, shipping queries etc.
Is the SP0506BAATG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0506BAATG have stock available?
Authorised distributors including TTI Europe, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for SP0506BAATG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0506BAATG often in real-time on the comparison pages.
What if I can't find stock of SP0506BAATG?
You can fill out our help required form which you can use to request a quote for SP0506BAATG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.