Status: | Unknown |
---|---|
Series: | SP050 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
786
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
255,000
in stock
|
Buy Now | |
TTI Europe
from US$0.43
|
60,000
in stock
|
Buy Now | |
CoreStaff
from US$0.52
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
786
in stock
|
Buy Now | |
element14
from US$0.50
|
786
in stock
|
Buy Now | |
Rutronik
from US$0.60
|
-
|
Buy Now |
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 200mW |
Product Range | SP050 Series |
Automotive Qualification Standard | - |
Reverse Stand-Off Voltage Vrwm | 5.5V |
SP050xBA Series 8.5 V 30 pF 5 Ch. Uni-Directional TVS Avalanche Diode-SC-70-6 | Future Electronics |
ESD ARRAY 5.5V SC70-6 | TTI Europe |
Esd Protection Device, Tvs, 200 Mw, 8 V, Sc-70, 6 Rohs Compliant: Yes |Littelfuse SP0505BAJTG | Newark Electronics |
DIODE, TVS, AVAL, 5 CH, SC70-6 | element14 |
TVS DIODE 5 Channel ARRAY SC70-6 | Rutronik |
Where can I find additional details, specifications and documents for a SP0505BAJTG?
Additional datasheets, footprints and schematics for SP0505BAJTG are listed on our Part Details page. You can also find images and similar parts to SP0505BAJTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0505BAJTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0505BAJTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0505BAJTG fall under?
The SP0505BAJTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP0505BAJTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0505BAJTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP0505BAJTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0505BAJTG have stock available?
Authorised distributors including Future Electronics, TTI Europe, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for SP0505BAJTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0505BAJTG often in real-time on the comparison pages.
What if I can't find stock of SP0505BAJTG?
You can fill out our help required form which you can use to request a quote for SP0505BAJTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.