Status: | Unknown |
---|---|
Series: | SP050 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
410
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
135,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
1,898
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
1,099
in stock
|
Buy Now | |
element14
from US$0.45
|
1,099
in stock
|
Buy Now | |
Farnell
from US$0.45
|
1,099
in stock
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 225mW |
Product Range | SP050 Series |
Automotive Qualification Standard | - |
Reverse Stand-Off Voltage Vrwm | 5.5V |
SP050xBA Series 8 V 30 pF Uni-Directional SMT TVS Avalanche Diode Array SOT-23-6 | Future Electronics |
ESD ARRAY 5V SOT23-6 | TTI Europe |
SP0505BAHTG, Quint Uni-Directional TVS Diode Array, 0.225W, 6-Pin SOT-23 | Littelfuse SP0505BAHTG | RS Americas |
Diode, Tvs, Aval, 5 Ch, Sot23-6 | Newark Electronics |
DIODE, TVS, AVAL, 5 CH, SOT23-6 | element14 |
ESD Suppressor 5Ch 30pF 30KV TVS SOT23-6 | RS |
TVS DIODE ARRAY SOT23-6 | Rutronik |
Where can I find additional details, specifications and documents for a SP0505BAHTG?
Additional datasheets, footprints and schematics for SP0505BAHTG are listed on our Part Details page. You can also find images and similar parts to SP0505BAHTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0505BAHTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0505BAHTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0505BAHTG fall under?
The SP0505BAHTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP0505BAHTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0505BAHTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP0505BAHTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0505BAHTG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TTI Europe, CoreStaff and RS Americas have stock available or on a lead time for SP0505BAHTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0505BAHTG often in real-time on the comparison pages.
What if I can't find stock of SP0505BAHTG?
You can fill out our help required form which you can use to request a quote for SP0505BAHTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.