Status: | Unknown |
---|---|
Series: | SP050 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.23
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
15,268
in stock
|
Buy Now | |
element14
from US$0.23
|
15,268
in stock
|
Buy Now | |
Farnell
from US$0.23
|
15,268
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
15,000
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,865
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
Clamping Voltage Vc Max | 13V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | 6V |
Power Dissipation Pd | - |
Product Range | SP050 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
SP050xSH Series 10.6 V 1 pF Surface Mount ESD Protection Diode - SOT-23-6 | Future Electronics |
Esd Protection Device, Array, 13 V, 6 V, Sot-23, 6 Rohs Compliant: Yes |Littelfuse SP0504SHTG | Newark Electronics |
TVS DIODE ARRAY, 6V, 1.1PF, SOT-23 | element14 |
TVS DIODE ARRAY SOT23-6 | Rutronik |
4 Ch 12KV 5V TVS Diode Array SOT23-6 | RS |
TVS Diode Array, SP0504S Series, Surface Mount, 4 Channels, 8.5V, SOY-23-6 | Littelfuse SP0504SHTG | RS Americas |
DIODE ARRAYS | TTI Europe |
Where can I find additional details, specifications and documents for a SP0504SHTG?
Additional datasheets, footprints and schematics for SP0504SHTG are listed on our Part Details page. You can also find images and similar parts to SP0504SHTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0504SHTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0504SHTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0504SHTG fall under?
The SP0504SHTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP0504SHTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0504SHTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP0504SHTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0504SHTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SP0504SHTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0504SHTG often in real-time on the comparison pages.
What if I can't find stock of SP0504SHTG?
You can fill out our help required form which you can use to request a quote for SP0504SHTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.