Status: | Unknown |
---|---|
Series: | SP050 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
9,502
in stock
|
Buy Now | |
element14
from US$0.37
|
9,502
in stock
|
Buy Now | |
Farnell
from US$0.38
|
9,502
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 200mW |
Product Range | SP050 Series |
Automotive Qualification Standard | - |
Reverse Stand-Off Voltage Vrwm | 5.5V |
Diode, Tvs, Aval, 4 Ch, Sc70-5 | Newark Electronics |
DIODE, TVS, AVAL, 4 CH, SC70-5 | element14 |
SMT AVALANCHE DIODE SC70-5 | Rutronik |
4 CHANNEL SMT TVS Diode ARRAY SC70-5 | RS |
SP050xBA Series 8.5 V 30 pF Quad Uni-Directional TVS Avalanche Diode-SC-70-5 | Future Electronics |
ESD ARRAY 5.5V SC70-5 | TTI Europe |
Where can I find additional details, specifications and documents for a SP0504BAJTG?
Additional datasheets, footprints and schematics for SP0504BAJTG are listed on our Part Details page. You can also find images and similar parts to SP0504BAJTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0504BAJTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0504BAJTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0504BAJTG fall under?
The SP0504BAJTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP0504BAJTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0504BAJTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP0504BAJTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0504BAJTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Rutronik have stock available or on a lead time for SP0504BAJTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0504BAJTG often in real-time on the comparison pages.
What if I can't find stock of SP0504BAJTG?
You can fill out our help required form which you can use to request a quote for SP0504BAJTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.