Status: | Unknown |
---|---|
Series: | SP050 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 3Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | 200mW |
Product Range | SP050 Series |
Automotive Qualification Standard | - |
Diode Configuration | Dual Common Anode |
Reverse Stand-Off Voltage Vrwm | 5.5V |
DIODE, TVS, AVAL, 2 CH, SC70-3 | element14 |
TVS-DIODE ARRAY SC70-3 | Rutronik |
Esd Protection Device, 8V, Sc-70-3 | Newark Electronics |
2 CHANNEL SMT ARRAY SC70 | Future Electronics |
ESD ARRAY 5V SC70-5 | TTI Europe |
Where can I find additional details, specifications and documents for a SP0502BAJTG?
Additional datasheets, footprints and schematics for SP0502BAJTG are listed on our Part Details page. You can also find images and similar parts to SP0502BAJTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP0502BAJTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP0502BAJTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP0502BAJTG fall under?
The SP0502BAJTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP0502BAJTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP0502BAJTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP0502BAJTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP0502BAJTG have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for SP0502BAJTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP0502BAJTG often in real-time on the comparison pages.
What if I can't find stock of SP0502BAJTG?
You can fill out our help required form which you can use to request a quote for SP0502BAJTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.