Status: | Unknown |
---|---|
Series: | SP03A Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 17V |
---|---|
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Operating Voltage | - |
Power Dissipation Pd | 3.3kW |
Product Range | SP03A Series |
Automotive Qualification Standard | - |
Diode Type | Low Capacitance |
DIODE, TVS ARRAY, 3.3V, BIDIRECTIONAL, SOIC8 | element14 |
DIODE, TVS, ARRAY, 3.3V, 150A, 8SO | Farnell |
Where can I find additional details, specifications and documents for a SP03A-3.3BTG?
Additional datasheets, footprints and schematics for SP03A-3.3BTG are listed on our Part Details page. You can also find images and similar parts to SP03A-3.3BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP03A-3.3BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP03A-3.3BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP03A-3.3BTG fall under?
The SP03A-3.3BTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP03A-3.3BTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP03A-3.3BTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP03A-3.3BTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP03A-3.3BTG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SP03A-3.3BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP03A-3.3BTG often in real-time on the comparison pages.
What if I can't find stock of SP03A-3.3BTG?
You can fill out our help required form which you can use to request a quote for SP03A-3.3BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.