Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Future Electronics
from US$0.90
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
2,500
in stock
|
Buy Now | |
CoreStaff
from US$0.90
|
1,440
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
1,413
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
685
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now |
Clamping Voltage Vc Max | 20V |
---|---|
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Operating Voltage | 6.8V |
Power Dissipation Pd | 2.8kW |
Product Range | - |
Automotive Qualification Standard | - |
2CH 150A 25PF SPA SOIC8 | Future Electronics |
ESD ARRAY 6V SOIC8 | TTI Europe |
Diode: TVS array | Transfer Multisort Elektronik |
Esd Protection Device, Tvs, 2.8 Kw, 20 V, 6.8 V, Soic, 8 Rohs Compliant: Yes |Littelfuse SP03-6BTG | Newark Electronics |
DIODE, TVS, 2CH, 6V, 150A, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a SP03-6BTG?
Additional datasheets, footprints and schematics for SP03-6BTG are listed on our Part Details page. You can also find images and similar parts to SP03-6BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP03-6BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP03-6BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP03-6BTG fall under?
The SP03-6BTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SP03-6BTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP03-6BTG you can contact the distributor directly for product support, shipping queries etc.
Is the SP03-6BTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP03-6BTG have stock available?
Authorised distributors including Future Electronics, TTI Europe, CoreStaff, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for SP03-6BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP03-6BTG often in real-time on the comparison pages.
What if I can't find stock of SP03-6BTG?
You can fill out our help required form which you can use to request a quote for SP03-6BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.