Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.68
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$18.86
|
117
in stock
|
Buy Now | |
element14
from US$14.04
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$16.81
|
15
in stock
|
Buy Now | |
RS
from US$18.81
|
-
|
Buy Now | |
Future Electronics
from US$21.48
|
-
|
Buy Now | |
RS Americas
from US$16.15
|
-
|
Buy Now |
Current Rating | 3mA |
---|---|
Transformer Mounting | Through Hole |
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
External Depth | .310" |
External Height | .465" |
External Width | .410" |
Frequency Max | 100kHz |
Transformer, 1:1, 600/600 | Newark Electronics |
TRANSFORMER, 1:1, 600/600 | element14 |
SP-70 Series 50 mW 600 Ohm 300 Hz to 100 kHz High Reliability Audio Transformer | Future Electronics |
Transformer Audio 50mW 600Ohm Primary 600Ohm Secondary 300-100kHz SP Series | Triad Magnetics SP-70 | RS Americas |
Where can I find additional details, specifications and documents for a SP-70.?
Additional datasheets, footprints and schematics for SP-70. are listed on our Part Details page. You can also find images and similar parts to SP-70. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-70. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-70. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-70. fall under?
The SP-70. is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to SP-70. when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-70. you can contact the distributor directly for product support, shipping queries etc.
Is the SP-70. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP-70. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for SP-70..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-70. often in real-time on the comparison pages.
What if I can't find stock of SP-70.?
You can fill out our help required form which you can use to request a quote for SP-70. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.