Status: | Unknown |
---|---|
Series: | LOM Series |
RoHS: | Unknown |
Product Range | LOM Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.4mm x 0.8mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Tab on strip terminal 250 series Male | RS |
Where can I find additional details, specifications and documents for a SOM-51T-250?
Additional datasheets, footprints and schematics for SOM-51T-250 are listed on our Part Details page. You can also find images and similar parts to SOM-51T-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOM-51T-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOM-51T-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOM-51T-250 fall under?
The SOM-51T-250 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to SOM-51T-250 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOM-51T-250 you can contact the distributor directly for product support, shipping queries etc.
Is the SOM-51T-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SOM-51T-250 have stock available?
Authorised distributors including Chip One Stop and RS have stock available or on a lead time for SOM-51T-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOM-51T-250 often in real-time on the comparison pages.
What if I can't find stock of SOM-51T-250?
You can fill out our help required form which you can use to request a quote for SOM-51T-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.