Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sealant Type | Silicone 1 Part |
---|---|
Sealant Applications | - |
Dispensing Method | Bottle |
Sealant Colour | White |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 290ml |
Adhesive Applications | Bonding General Purpose |
Adhesive Colour | White |
Adhesive Type | Silicone - 1 Part |
Operating Temperature Max | +35°C |
Operating Temperature Min | +5°C |
Shore Hardness | 50 |
Temperature Resistance | -40 to +90 °C |
Tensile Strength N/mm² | 1.9N/mm² |
Where can I find additional details, specifications and documents for a SOLAR-FLEX WHITE?
Additional datasheets, footprints and schematics for SOLAR-FLEX WHITE are listed on our Part Details page. You can also find images and similar parts to SOLAR-FLEX WHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOLAR-FLEX WHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOLAR-FLEX WHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOLAR-FLEX WHITE fall under?
The SOLAR-FLEX WHITE is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to SOLAR-FLEX WHITE when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOLAR-FLEX WHITE you can contact the distributor directly for product support, shipping queries etc.
Is the SOLAR-FLEX WHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SOLAR-FLEX WHITE have stock available?
There is no stock from authorised distributors for SOLAR-FLEX WHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOLAR-FLEX WHITE often in real-time on the comparison pages.
What if I can't find stock of SOLAR-FLEX WHITE?
You can fill out our help required form which you can use to request a quote for SOLAR-FLEX WHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.