Status: | Unknown |
---|---|
Series: | SOL Series |
RoHS: | Unknown |
Supply Voltage Max | 230VAC |
---|---|
Orifice Size | 11.5mm |
Operating Pressure Max | 15bar |
Connection Size | 0.375" |
Product Range | SOL Series |
SVHC | No SVHC (15-Jan-2018) |
Sensata Cynergy3 Solenoid Operated Valve G3/8" 15bar 2/2 Air / Water | Distrelec |
Solenoid Valve 3/8"bsp Nc 220Vac |Sensata/cynergy3 SOL1B4 | Newark Electronics |
SOLENOID VALVE, 3/8IN, 15BAR, 230VAC | element14 |
Solenoids & Actuators SOLENOIDS | Sager |
Where can I find additional details, specifications and documents for a SOL1B4?
Additional datasheets, footprints and schematics for SOL1B4 are listed on our Part Details page. You can also find images and similar parts to SOL1B4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOL1B4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOL1B4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOL1B4 fall under?
The SOL1B4 is listed under Cynergy3 Parts.
Can I view similar or alternative parts?
You can view similar parts to SOL1B4 when available in the Cynergy3 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOL1B4 you can contact the distributor directly for product support, shipping queries etc.
Is the SOL1B4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SOL1B4 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for SOL1B4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOL1B4 often in real-time on the comparison pages.
What if I can't find stock of SOL1B4?
You can fill out our help required form which you can use to request a quote for SOL1B4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.