Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$24.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.56
|
No stock
|
Buy Now | |
Microchip Technology
from US$24.02
|
16
in stock
|
Buy Now | |
Avnet Silica
-
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$24.98
|
-
|
Buy Now | |
Future Electronics
from US$26.15
|
-
|
Buy Now | |
Avnet America
from US$24.02
|
-
|
Buy Now | |
RS Americas
from US$46.84
|
-
|
Buy Now | |
element14
from US$28.87
|
-
|
Buy Now | |
Richardson RFPD
from US$26.17
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Kit Contents | Eval Board 8Pin SOIC Devices |
RoHS Compliant | Yes |
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board | Microchip Technology |
Evaluation Board For 8Pin SOIC/MSOP/TSSOP/DIP Evaluation Board | Avnet Silica |
8-Pin SOIC/MSOP/TSSOP/DIP Eval Board | RS |
Evaluation Board, For 8 Pin, Soic, Msop, Tssop, Dip | Newark Electronics |
SOIC/MSOP/TSSOP/DIP BARE BRD 3PK | Future Electronics |
8-PIN SOIC/MSOP/TSSOP/DIP EVALUATION BOARD | Microchip Technology Inc. SOIC8EV | RS Americas |
EVAL BOARD, SOIC, MSOP, TSSOP, DIP | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a SOIC8EV?
Additional datasheets, footprints and schematics for SOIC8EV are listed on our Part Details page. You can also find images and similar parts to SOIC8EV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOIC8EV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOIC8EV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOIC8EV fall under?
The SOIC8EV is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > RF Development Tools.
Can I view similar or alternative parts?
You can view similar parts to SOIC8EV when available in the RF Development Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOIC8EV you can contact the distributor directly for product support, shipping queries etc.
Is the SOIC8EV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SOIC8EV have stock available?
Authorised distributors including Microchip Technology, Avnet Silica, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SOIC8EV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOIC8EV often in real-time on the comparison pages.
What if I can't find stock of SOIC8EV?
You can fill out our help required form which you can use to request a quote for SOIC8EV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.