Status: | Unknown |
---|---|
Series: | SOF Series |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.22
|
10
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$1.85
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$12.73
|
16
in stock
|
Buy Now | |
element14
from US$24.69
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.85
|
7
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Rubber |
Height | 18.35mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | SOF Series |
SVHC | No SVHC (15-Jan- |
RoHS Compliant | Yes |
Bumper, Thermoplastic Rubber, 17.5 mm, 18.3 mm, 7.9 mm, 7.9 mm, 4.8 mm, Black | Essentra Components SOF-15127 | RS Americas |
FOOT, SCREW MNT,BLACK,.72 IN D | Heilind Electronics |
Feet, Round, Rubber, Screw, 18.35Mm, Blk | Newark Electronics |
Black Neoprene Rubber Cylindrical ╪ 18.3 mm Recessed Center Screw On Foot | Future Electronics |
Where can I find additional details, specifications and documents for a SOF-15127?
Additional datasheets, footprints and schematics for SOF-15127 are listed on our Part Details page. You can also find images and similar parts to SOF-15127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOF-15127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOF-15127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOF-15127 fall under?
The SOF-15127 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to SOF-15127 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOF-15127 you can contact the distributor directly for product support, shipping queries etc.
Is the SOF-15127 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SOF-15127 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SOF-15127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOF-15127 often in real-time on the comparison pages.
What if I can't find stock of SOF-15127?
You can fill out our help required form which you can use to request a quote for SOF-15127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.