Status: | Unknown |
---|---|
Series: | SOF Series |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.66
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
3,260
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
250
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$28.56
|
-
|
Buy Now | |
element14
from US$31.28
|
-
|
Buy Now |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Rubber |
Height | 11.5mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | SOF Series |
SVHC | No SVHC (15-Jan-20 |
RoHS Compliant | Yes |
Foot | Transfer Multisort Elektronik |
FOOT, SCREW MNT,BLACK | Heilind Electronics |
FOOT CYLINDRICAL 0.75" DIA BLACK | Essentra Components SOF-15125 | RS Americas |
Feet, Round, Rubber, Screw, 11.5Mm, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a SOF-15125?
Additional datasheets, footprints and schematics for SOF-15125 are listed on our Part Details page. You can also find images and similar parts to SOF-15125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOF-15125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOF-15125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOF-15125 fall under?
The SOF-15125 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to SOF-15125 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOF-15125 you can contact the distributor directly for product support, shipping queries etc.
Is the SOF-15125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SOF-15125 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for SOF-15125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOF-15125 often in real-time on the comparison pages.
What if I can't find stock of SOF-15125?
You can fill out our help required form which you can use to request a quote for SOF-15125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.