Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$335.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$335.40
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | Sitara - AM35x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | AM3517 |
Kit Contents | Dev Board AM3517 SD Card 12V Power Adapter ECAN Module Cables Documents & CD |
Product Range | - |
Features | Sitara MPU w/ NEON Co-CPU SGX Graphics Accelerator Enet/SD/MMC/USB/Audio/Video 12V Power |
No. of Bits | 32bit |
Where can I find additional details, specifications and documents for a SOC8200 WITH 4.3"LCD.?
Additional datasheets, footprints and schematics for SOC8200 WITH 4.3"LCD. are listed on our Part Details page. You can also find images and similar parts to SOC8200 WITH 4.3"LCD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOC8200 WITH 4.3"LCD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOC8200 WITH 4.3"LCD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOC8200 WITH 4.3"LCD. fall under?
The SOC8200 WITH 4.3"LCD. is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to SOC8200 WITH 4.3"LCD. when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOC8200 WITH 4.3"LCD. you can contact the distributor directly for product support, shipping queries etc.
Is the SOC8200 WITH 4.3"LCD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SOC8200 WITH 4.3"LCD. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SOC8200 WITH 4.3"LCD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOC8200 WITH 4.3"LCD. often in real-time on the comparison pages.
What if I can't find stock of SOC8200 WITH 4.3"LCD.?
You can fill out our help required form which you can use to request a quote for SOC8200 WITH 4.3"LCD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.