Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.30
|
No stock
|
Buy Now | |
TTI Europe
from US$1.69
|
600
in stock
|
Buy Now | |
Electro Enterprises
from US$2.62
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$4.77
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$5.33
|
25
in stock
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
element14
from US$3.96
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 7mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
RoHS Compliant | Yes |
SO96-5-00 | TTI Europe |
So96-5-00 |Raychem Te Connectivity SO96-5-00 | Newark Electronics |
Solder Sleeves&Shield Tubing SO96-5-00 | Rapid Electronics |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Where can I find additional details, specifications and documents for a SO96-5-00?
Additional datasheets, footprints and schematics for SO96-5-00 are listed on our Part Details page. You can also find images and similar parts to SO96-5-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO96-5-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO96-5-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO96-5-00 fall under?
The SO96-5-00 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Solder Sleeves.
Can I view similar or alternative parts?
You can view similar parts to SO96-5-00 when available in the Solder Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO96-5-00 you can contact the distributor directly for product support, shipping queries etc.
Is the SO96-5-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SO96-5-00 have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for SO96-5-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO96-5-00 often in real-time on the comparison pages.
What if I can't find stock of SO96-5-00?
You can fill out our help required form which you can use to request a quote for SO96-5-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.