Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.32
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.67
|
2,321
in stock
|
Buy Now | |
Rapid Electronics
from US$3.01
|
2,239
in stock
|
Buy Now | |
Chip One Stop
from US$2.48
|
2,220
in stock
|
Buy Now | |
Electro Enterprises
from US$2.09
|
1,248
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.67
|
773
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
element14
from US$3.43
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 3.68mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | 22AWG |
236834-000 3-1191741-5 SO96-2-55-22-90 | Heilind Electronics |
Solder Sleeves&Shield Tubing SO96-2-55-22-90 | Rapid Electronics |
Solder Sleeve, Pvdf, 22Awg, Blue/Clear | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Where can I find additional details, specifications and documents for a SO96-2-55-22-90?
Additional datasheets, footprints and schematics for SO96-2-55-22-90 are listed on our Part Details page. You can also find images and similar parts to SO96-2-55-22-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO96-2-55-22-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO96-2-55-22-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO96-2-55-22-90 fall under?
The SO96-2-55-22-90 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SO96-2-55-22-90 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO96-2-55-22-90 you can contact the distributor directly for product support, shipping queries etc.
Is the SO96-2-55-22-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO96-2-55-22-90 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for SO96-2-55-22-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO96-2-55-22-90 often in real-time on the comparison pages.
What if I can't find stock of SO96-2-55-22-90?
You can fill out our help required form which you can use to request a quote for SO96-2-55-22-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.