Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.23
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
18,396
in stock
|
Buy Now | |
Rapid Electronics
from US$5.64
|
18,396
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
18,396
in stock
|
Buy Now | |
Heilind Electronics
from US$5.01
|
483
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.01
|
145
in stock
|
Buy Now | |
element14
from US$5.18
|
140
in stock
|
Buy Now | |
Avnet America
from US$3.96
|
-
|
Buy Now | |
RS Americas
from US$4.47
|
-
|
Buy Now | |
Electro Enterprises
from US$3.21
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6.45mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
Wire Gauge | - |
So63-4-9030 |Raychem Te Connectivity SO63-4-9030 | Newark Electronics |
Solder Sleeves&Shield Tubing SO63-4-9030 | Rapid Electronics |
482943-000 5-1193614-8 SO63-4-9030 | Heilind Electronics |
Cable Accessories Terminator Tin | Avnet America |
Raychem, SolderSleeve, ShieldTerminator, TransBlue, Polyvinylidene, 19.10mmL, | TE Connectivity SO63-4-9030 | RS Americas |
Where can I find additional details, specifications and documents for a SO63-4-9030?
Additional datasheets, footprints and schematics for SO63-4-9030 are listed on our Part Details page. You can also find images and similar parts to SO63-4-9030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO63-4-9030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO63-4-9030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO63-4-9030 fall under?
The SO63-4-9030 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SO63-4-9030 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO63-4-9030 you can contact the distributor directly for product support, shipping queries etc.
Is the SO63-4-9030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO63-4-9030 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for SO63-4-9030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO63-4-9030 often in real-time on the comparison pages.
What if I can't find stock of SO63-4-9030?
You can fill out our help required form which you can use to request a quote for SO63-4-9030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.