Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CONNECTOR TYPE | TERMINATOR |
---|---|
PRODUCT RANGE | SO63 SERIES |
WIRE GAUGE | 22AWG |
INSULATOR COLOUR | BLUE |
INSULATOR MATERIAL | PVDF (POLYVINYLIDENE FLUORIDE) |
ACCESSORY TYPE | HEAT SHRINK |
RoHS Compliant | NO |
Terminator W/Lead, 22Awg, Solder/Heat Shrink, Blue | Newark Electronics |
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
SOLDER SLEEVE DEVICE WITH PRE-INSTALLED LEAD IMMERSION RESISTANT | TE Connectivity SO63-3-55-22-0 | RS Americas |
Special Order: SO63-3-55-22-0 Operating Temperature (Max): 150 °C Expanded Inside Diameter (Min): 4.32 mm Expanded Inside Diameter (Min): .17 in Recovered Inside Diameter (Max): 1.27 mm Recovered Inside Diameter (Max): .05 in Solder Sleeve Shield Terminator | Max Temp: 150 °C 4.32 mm | Part Number: SO63-3-55-22-0 | Internal Number: 041350-000 | Alias Number: 7-1190316-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SO63-3-55-22-0?
Additional datasheets, footprints and schematics for SO63-3-55-22-0 are listed on our Part Details page. You can also find images and similar parts to SO63-3-55-22-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO63-3-55-22-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO63-3-55-22-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO63-3-55-22-0 fall under?
The SO63-3-55-22-0 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to SO63-3-55-22-0 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO63-3-55-22-0 you can contact the distributor directly for product support, shipping queries etc.
Is the SO63-3-55-22-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO63-3-55-22-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TE Store have stock available or on a lead time for SO63-3-55-22-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO63-3-55-22-0 often in real-time on the comparison pages.
What if I can't find stock of SO63-3-55-22-0?
You can fill out our help required form which you can use to request a quote for SO63-3-55-22-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.