Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.80
|
No stock
|
Buy Now | |
TTI Europe
from US$1.22
|
8,900
in stock
|
Buy Now | |
Heilind Electronics
from US$2.64
|
1,127
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
850
in stock
|
Buy Now | |
Electro Enterprises
from US$1.64
|
522
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.64
|
263
in stock
|
Buy Now | |
Farnell
from US$3.09
|
121
in stock
|
Buy Now | |
Avnet America
from US$2.06
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 5.08mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 165mm |
Wire Gauge | 24AWG |
SO63-3-55-24-90 | TTI Europe |
251379-000 1-1191842-8 SO63-3-55-24-90 | Heilind Electronics |
So63-3-55-24-90 |Raychem Te Connectivity SO63-3-55-24-90 | Newark Electronics |
Solder Sleeves&Shield Tubing SO63-3-55-24-90 | Rapid Electronics |
SOLDER SLEEVE, PVDF, 16.5MM, BLUE | Farnell |
Cable Accessories Terminator Tin | Avnet America |
SolderSleeve, ShieldTerminator, Polyvinylidene, 16.5mmL, SO63-3-55-24-90 | TE Connectivity SO63-3-55-24-90 | RS Americas |
Where can I find additional details, specifications and documents for a SO63-3-55-24-90?
Additional datasheets, footprints and schematics for SO63-3-55-24-90 are listed on our Part Details page. You can also find images and similar parts to SO63-3-55-24-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO63-3-55-24-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO63-3-55-24-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO63-3-55-24-90 fall under?
The SO63-3-55-24-90 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to SO63-3-55-24-90 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO63-3-55-24-90 you can contact the distributor directly for product support, shipping queries etc.
Is the SO63-3-55-24-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO63-3-55-24-90 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for SO63-3-55-24-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO63-3-55-24-90 often in real-time on the comparison pages.
What if I can't find stock of SO63-3-55-24-90?
You can fill out our help required form which you can use to request a quote for SO63-3-55-24-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.