Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | RG11 |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Where can I find additional details, specifications and documents for a SNS11ASNS?
Additional datasheets, footprints and schematics for SNS11ASNS are listed on our Part Details page. You can also find images and similar parts to SNS11ASNS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNS11ASNS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNS11ASNS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNS11ASNS fall under?
The SNS11ASNS is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SNS11ASNS when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNS11ASNS you can contact the distributor directly for product support, shipping queries etc.
Is the SNS11ASNS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SNS11ASNS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SNS11ASNS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNS11ASNS often in real-time on the comparison pages.
What if I can't find stock of SNS11ASNS?
You can fill out our help required form which you can use to request a quote for SNS11ASNS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.