Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS |
---|---|
IC Interface Type | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
ESD HBM | 400V |
Operating Temperature Range | 0°C to +70°C |
Signal Input Type | LVDS |
Signaling Rate | 178Mbps |
Termination Type | Surface Mount Device |
FlatLink&trade | Texas Instruments |
LVDS Receiver 48-Pin TSSOP Tube | Avnet America |
Line Receiver 3RX 48-Pin TSSOP | RS |
Lvds Line Receiver, 21Bit, 0 To 70Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75LVDS86ADGG?
Additional datasheets, footprints and schematics for SN75LVDS86ADGG are listed on our Part Details page. You can also find images and similar parts to SN75LVDS86ADGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LVDS86ADGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LVDS86ADGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LVDS86ADGG fall under?
The SN75LVDS86ADGG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75LVDS86ADGG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LVDS86ADGG you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LVDS86ADGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LVDS86ADGG have stock available?
Authorised distributors including Texas Instruments, Avnet America, RS and Newark Electronics have stock available or on a lead time for SN75LVDS86ADGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LVDS86ADGG often in real-time on the comparison pages.
What if I can't find stock of SN75LVDS86ADGG?
You can fill out our help required form which you can use to request a quote for SN75LVDS86ADGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.