Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75LBC184 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
SN75LBC184DR TI | Elfaro |
Transient Voltage Suppression Differential Transceiver | Texas Instruments |
RS485 TRANSCEIVER, 250KBPS, SOIC-8 | element14 |
IC SINGLE TX/RX RS-485 8-PIN SOIC | Dan-Mar Components |
IC: interface | Transfer Multisort Elektronik |
Rs485 Transceiver, 250Kbps, Soic-8 | Newark Electronics |
Trans Volt Spprssn D iff Transceiver | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN75LBC184DR .?
Additional datasheets, footprints and schematics for SN75LBC184DR . are listed on our Part Details page. You can also find images and similar parts to SN75LBC184DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LBC184DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LBC184DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LBC184DR . fall under?
The SN75LBC184DR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75LBC184DR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LBC184DR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LBC184DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LBC184DR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN75LBC184DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LBC184DR . often in real-time on the comparison pages.
What if I can't find stock of SN75LBC184DR .?
You can fill out our help required form which you can use to request a quote for SN75LBC184DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.