Device Type | Differential Transceiver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75C1168 |
SVHC | No SVHC (27-Jun-2018) |
Data Rate | 10Mbps |
Line Bus Drive Receive Transceiver Type | Differential |
Logic Case Style | SOIC |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 4mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Dual Differential Drivers And Receivers | Texas Instruments |
Rs-422 Transceiver, 5.5V, Sop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75C1168NSR?
Additional datasheets, footprints and schematics for SN75C1168NSR are listed on our Part Details page. You can also find images and similar parts to SN75C1168NSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75C1168NSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75C1168NSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75C1168NSR fall under?
The SN75C1168NSR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75C1168NSR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75C1168NSR you can contact the distributor directly for product support, shipping queries etc.
Is the SN75C1168NSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75C1168NSR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75C1168NSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75C1168NSR often in real-time on the comparison pages.
What if I can't find stock of SN75C1168NSR?
You can fill out our help required form which you can use to request a quote for SN75C1168NSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.