Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
IC Generic Number | SN75ALS194 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC, DIFF LINE DRVR QUAD 16-DIP | element14 |
Quad Diff Line Driver/Linear, Interface Rohs Compliant: Yes |TEXAS INSTRUMENTS SN75ALS194N. | Newark Electronics |
Quadruple Differential Line Driver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75ALS194N?
Additional datasheets, footprints and schematics for SN75ALS194N are listed on our Part Details page. You can also find images and similar parts to SN75ALS194N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75ALS194N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS194N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75ALS194N fall under?
The SN75ALS194N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75ALS194N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS194N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75ALS194N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75ALS194N have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for SN75ALS194N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75ALS194N often in real-time on the comparison pages.
What if I can't find stock of SN75ALS194N?
You can fill out our help required form which you can use to request a quote for SN75ALS194N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.